U.S. Plastic Corporation Winpak Tight Head Pail 75032

Description
Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentra tes, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.
Description
Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentra tes, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.

Suppliers

Company
Product
Description
Supplier Links
Winpak Tight Head Pail - 75032 - U.S. Plastic Corporation
Lima, OH, USA
Winpak Tight Head Pail
75032
Winpak Tight Head Pail 75032
Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentra tes, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.

Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentrates, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 75032
Product Name Winpak Tight Head Pail
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Anti Static Packaging - 173882 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details