U.S. Plastic Corporation Containers and Lids 81258

Description
Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable for use as these are not liquid tight. Containers are normally saved to be used again. Meets FDA standards. All lids are polyethylene.
Description
Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable for use as these are not liquid tight. Containers are normally saved to be used again. Meets FDA standards. All lids are polyethylene.

Suppliers

Company
Product
Description
Supplier Links
Containers and Lids - 81258 - U.S. Plastic Corporation
Lima, OH, USA
Containers and Lids
81258
Containers and Lids 81258
Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable for use as these are not liquid tight. Containers are normally saved to be used again. Meets FDA standards. All lids are polyethylene.

Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable for use as these are not liquid tight. Containers are normally saved to be used again. Meets FDA standards. All lids are polyethylene.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 81258
Product Name Containers and Lids
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1981379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details