U.S. Plastic Corporation Rubbermaid 32 Gallon Brute and Accessories 8145

Description
Industry leader in waste and material handling applications. All-plastic, rofessional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.
Description
Industry leader in waste and material handling applications. All-plastic, rofessional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 32 Gallon Brute and Accessories - 8145 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid 32 Gallon Brute and Accessories
8145
Rubbermaid 32 Gallon Brute and Accessories 8145
Industry leader in waste and material handling applications. All-plastic, rofessional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.

Industry leader in waste and material handling applications. All-plastic, rofessional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 8145
Product Name Rubbermaid 32 Gallon Brute and Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details