U.S. Plastic Corporation Comfort Grip Trays 82010

Description
The Comfort Grip series fast food trays are designed for quick service restaurants, cafeterias, food courts, schools and healthcare operators. Comfort Grip trays are manufactured from plastic resin that meets FDA standards. We use only the highest quality materials and never substitute to reduce costs. Trays are durable, light weight, and do not contain BPAs. They are impervious to food acids and are self-healing when scratched. Comfort Grip trays are manufactured utilizing a special molding process that makes them less prone to distortions; therefore, they remain flatter than other competitors trays. The feature that separates the Comfort Grip tray from the traditional tray are the large, easy to grip handles located at the ends of the tray. These handles allow for a firm, steady grip. The tip of the handle rolls down to keep your fingers from slipping. This will help you to reduce messy spills. Dishwasher safe. They have an attractive and practical basket weave surface that will not split or fray. Additionally, Comfort Grip style trays feature sanitary stacking lugs for faster, bacteria free drying. Made in the USA.
Description
The Comfort Grip series fast food trays are designed for quick service restaurants, cafeterias, food courts, schools and healthcare operators. Comfort Grip trays are manufactured from plastic resin that meets FDA standards. We use only the highest quality materials and never substitute to reduce costs. Trays are durable, light weight, and do not contain BPAs. They are impervious to food acids and are self-healing when scratched. Comfort Grip trays are manufactured utilizing a special molding process that makes them less prone to distortions; therefore, they remain flatter than other competitors trays. The feature that separates the Comfort Grip tray from the traditional tray are the large, easy to grip handles located at the ends of the tray. These handles allow for a firm, steady grip. The tip of the handle rolls down to keep your fingers from slipping. This will help you to reduce messy spills. Dishwasher safe. They have an attractive and practical basket weave surface that will not split or fray. Additionally, Comfort Grip style trays feature sanitary stacking lugs for faster, bacteria free drying. Made in the USA.

Suppliers

Company
Product
Description
Supplier Links
Comfort Grip Trays - 82010 - U.S. Plastic Corporation
Lima, OH, USA
Comfort Grip Trays
82010
Comfort Grip Trays 82010
The Comfort Grip series fast food trays are designed for quick service restaurants, cafeterias, food courts, schools and healthcare operators. Comfort Grip trays are manufactured from plastic resin that meets FDA standards. We use only the highest quality materials and never substitute to reduce costs. Trays are durable, light weight, and do not contain BPAs. They are impervious to food acids and are self-healing when scratched. Comfort Grip trays are manufactured utilizing a special molding process that makes them less prone to distortions; therefore, they remain flatter than other competitors trays. The feature that separates the Comfort Grip tray from the traditional tray are the large, easy to grip handles located at the ends of the tray. These handles allow for a firm, steady grip. The tip of the handle rolls down to keep your fingers from slipping. This will help you to reduce messy spills. Dishwasher safe. They have an attractive and practical basket weave surface that will not split or fray. Additionally, Comfort Grip style trays feature sanitary stacking lugs for faster, bacteria free drying. Made in the USA.

The Comfort Grip series fast food trays are designed for quick service restaurants, cafeterias, food courts, schools and healthcare operators. Comfort Grip trays are manufactured from plastic resin that meets FDA standards. We use only the highest quality materials and never substitute to reduce costs. Trays are durable, light weight, and do not contain BPAs. They are impervious to food acids and are self-healing when scratched. Comfort Grip trays are manufactured utilizing a special molding process that makes them less prone to distortions; therefore, they remain flatter than other competitors trays. The feature that separates the Comfort Grip tray from the traditional tray are the large, easy to grip handles located at the ends of the tray. These handles allow for a firm, steady grip. The tip of the handle rolls down to keep your fingers from slipping. This will help you to reduce messy spills. Dishwasher safe. They have an attractive and practical basket weave surface that will not split or fray. Additionally, Comfort Grip style trays feature sanitary stacking lugs for faster, bacteria free drying. Made in the USA.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 82010
Product Name Comfort Grip Trays
Container Type Trays
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details