U.S. Plastic Corporation Rubbermaid 20 Gallon Brute & Accessories 8095

Description
Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Temperature range -40 to 150F. UV resistant.
Description
Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Temperature range -40 to 150F. UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 20 Gallon Brute & Accessories - 8095 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid 20 Gallon Brute & Accessories
8095
Rubbermaid 20 Gallon Brute & Accessories 8095
Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Temperature range -40 to 150F. UV resistant.

Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State Fire Marshal (CSFM) approved when used as container/lid combo. Reinforced rims add strength and durability. Strong, snap-on lids are available for secure, stable stacking. USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. All plastic construction will not rust, chip or peel; resists dents. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Temperature range -40 to 150F. UV resistant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 8095
Product Name Rubbermaid 20 Gallon Brute & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details