U.S. Plastic Corporation Buddeez Seed & Pet Food Dispensers 81336

Description
Buddeez' largest pet food dispensers simplify the storage and handling of today's 55 lbs. bulk pet food bags. This 80 qt. size has a maximum 70 lbs. capacity! Dispenser comes with an attached scoop and it has easy 2 wheel mobility. It has a heavy duty construction, a clear, see-thru body and the bag-in option. Dispenser is weather proof, has an air tight gasket, easy grip handles and lid locking clasps. BPA free. Dimensions: 24.5" L x 12.5" W x 26.3" H.
Description
Buddeez' largest pet food dispensers simplify the storage and handling of today's 55 lbs. bulk pet food bags. This 80 qt. size has a maximum 70 lbs. capacity! Dispenser comes with an attached scoop and it has easy 2 wheel mobility. It has a heavy duty construction, a clear, see-thru body and the bag-in option. Dispenser is weather proof, has an air tight gasket, easy grip handles and lid locking clasps. BPA free. Dimensions: 24.5" L x 12.5" W x 26.3" H.

Suppliers

Company
Product
Description
Supplier Links
Buddeez Seed & Pet Food Dispensers - 81336 - U.S. Plastic Corporation
Lima, OH, USA
Buddeez Seed & Pet Food Dispensers
81336
Buddeez Seed & Pet Food Dispensers 81336
Buddeez' largest pet food dispensers simplify the storage and handling of today's 55 lbs. bulk pet food bags. This 80 qt. size has a maximum 70 lbs. capacity! Dispenser comes with an attached scoop and it has easy 2 wheel mobility. It has a heavy duty construction, a clear, see-thru body and the bag-in option. Dispenser is weather proof, has an air tight gasket, easy grip handles and lid locking clasps. BPA free. Dimensions: 24.5" L x 12.5" W x 26.3" H.

Buddeez' largest pet food dispensers simplify the storage and handling of today's 55 lbs. bulk pet food bags. This 80 qt. size has a maximum 70 lbs. capacity! Dispenser comes with an attached scoop and it has easy 2 wheel mobility. It has a heavy duty construction, a clear, see-thru body and the bag-in option. Dispenser is weather proof, has an air tight gasket, easy grip handles and lid locking clasps. BPA free. Dimensions: 24.5" L x 12.5" W x 26.3" H.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 81336
Product Name Buddeez Seed & Pet Food Dispensers
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details