TDK-Lambda Europe GmbH Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2 3
Product Name Notes
Featuring a lower profile and higher efficiency, the ZPSA series is TDK-Lambda's second generation of single output 20, 40 and 60W power supplies. Output voltages are available for the most...
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm...
Independent adjustment on the dual output ZWD allows both the 5V and 24V to be precisely set. Available in three power levels, 100W, 150W and 225W, the 24V output has...
Next generation ZWS-B open frame power supplies feature off-load power draws of <0.5W, suitable for the ErP Directive, and improved efficiency ratings. Available in three power levels, 10W, 15W and...
Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and...
Next generation ZWS-BP open frame power supplies are available in two power levels, 150W and 240W, both with a 200% peak power rating for industrial printing or driving DC motors.
Offering solid performance at a reasonable price, the RWS-B series of 50 to 1500W power supplies feature 10 year electrolytic capacitor lifetimes, ensuring long field life. The products are backed...
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features Low Cost PCB Format or Enclosed...
TDK-Lambda's Vega series of 450, 650 and 900W modular supplies are fully configurable and can provide between one and ten adjustable outputs. Up to 5 modules – single or dual...
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and...
The 500W, single output XMS500 is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032.
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from...
The TPF45000-385 non-isolated AC-DC power supply was developed for use in distributed power architectures (DPA). The 98% efficient, 45kW rated TPF45000 provides a regulated 385Vdc output with an output current...
The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming,...
The Vega-Lite modular power supply series utilises a sub-set of Vega modules, enabling the output power to be increased to 550W and 750/900W. Like the Vega series, there is no...
The WMM medical Wall Mount power supplies are housed in a rugged plastic case and are rated from 25 to 30W with output voltages from 5V to 24V. With off-load...
The ZWS-C industrial grade power supplies are used in a wide range of applications where equipment down-time cannot be tolerated during years of operation. Globally, process control, machinery, semiconductor fabrication...
The ZWS240RC-24 open frame power supply is suitable for use in fixed robot and machinery controllers that are directly wired to the incoming distribution panel. The model has certification to...
With an 80W convection cooled rating and 100W with forced air, this 2' x 4' power supply has been carefully designed to maximise electrolytic capacitor life. The ZMS100 is suitable...
With output power levels of 600 and 1000W, these popular power supplies can operate across a wide ambient temperature range of -40 (start up) to 74°C. Temperature controlled cooling fans...

<< Prev