The XMS500A is a 500W configurable AC-DC power supply for medical and industrial use, with Class I or II configurations and reinforced 2 x MOPP isolation. The XMSA001V variant provides a 12V/41.6A output in an open-frame package with dual fusing, a 5V/2A standby supply, and a 12V variable fan supply. It meets Class B EMC limits per EN55011 and EN55032, is certified to IEC/EN 60601-1 and IEC/EN 62368-1, and supports remote on/off and AC fail signals. Input range is 85-264Vac, with up to 92% efficiency at 230Vac. Operating temperature is 0°C to 50°C with forced airflow; derating begins above 50°C. Storage temperature ranges from -40°C to 85°C. Earth leakage is <150µA in Class I. The unit has a 5-year warranty.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA001V Class I |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 12.0 volts |