TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS15B-5

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS15B-5 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS15B-5
AC-DC Power Supplies ZWS15B-5
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
10-30W PCB-type Single Output AC-DC Power Supplies - ZWS15B-5 - TDK-Lambda Europe GmbH
Achern, Germany
10-30W PCB-type Single Output AC-DC Power Supplies
ZWS15B-5
10-30W PCB-type Single Output AC-DC Power Supplies ZWS15B-5
Next generation ZWS-B open frame power supplies feature off-load power draws of <0.5W, suitable for the ErP Directive, and improved efficiency ratings. Available in three power levels, 10W, 15W and 30W, the conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation. Features 30% smaller than previous generation Operating temp. -10 to +70°C No load input power <0.5 W Suitable for ‘Green’ products 10 year E-cap lifetime Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Next generation ZWS-B open frame power supplies feature off-load power draws of <0.5W, suitable for the ErP Directive, and improved efficiency ratings. Available in three power levels, 10W, 15W and 30W, the conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation.

Features

  • 30% smaller than previous generation
  • Operating temp. -10 to +70°C
  • No load input power <0.5 W
  • Suitable for ‘Green’ products
  • 10 year E-cap lifetime

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Switching Power Supplies - 7775082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7775082
Switching Power Supplies 7775082
TDK-Lambda ZWS15B-5

TDK-Lambda ZWS15B-5

Supplier's Site
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 5V, 3A; Power Supply Approvals Tdk-Lambda - 53W5526 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 5V, 3A; Power Supply Approvals Tdk-Lambda
53W5526
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 5V, 3A; Power Supply Approvals Tdk-Lambda 53W5526
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 265V AC; Output Power Max:15W RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 265V AC; Output Power Max:15W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ZWS15B-5 ZWS15B-5 7775082 53W5526
Product Name AC-DC Power Supplies 10-30W PCB-type Single Output AC-DC Power Supplies Switching Power Supplies Ac-Dc Converter, Open Frame, 1 O/p, 15W, 5V, 3A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Board Mount; Open Frame
Features 10 Year e-cap Lifetime
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 20 C (14 to 68 F) -10 C (14 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-5kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS400M-15/U - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
DC-DC Converters - CN50A110-12/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 402S-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details