AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
With output power levels of 600 and 1000W, these popular power supplies can operate across a wide ambient temperature range of -40 (start up) to 74°C. Temperature controlled cooling fans ensure low acoustical noise - important for laboratory and measurement equipment. In addition to meeting the IEC 62368-1 safety standard, the SWS1000L has medical certification to IEC 60601-1.
Features
Applications for this product
Enclosed AC DC Converters 1 Output 15V 43A 85 ~ 265 VAC Input
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 645W, 43A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):645W; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:119.888mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | SWS600L-15 | SWS600L-15 | 285-1788-ND | 94M5292 | 70177377 |
| Product Name | AC-DC Power Supplies | 600W & 1000W Low Profile Single Output Power Supplies | AC DC Converters | Ac-Dc Converter, Open Frame, 1 O/p, 645W, 43A, 15V; Power Supply Approvals Tdk-Lambda | POWER SUPPLY, SINGLE OUTPUT, 15.0V, 43A, 645W, 4.72 X 2.40 X 7.48 |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | ||||
| Features | Low profile SEMI F47 compliant Medical and Industrial certifications | Power Factor Correction | Power Factor Correction | ||
| Operating Temperature | -20 to 74 C (-4 to 165 F) | -20 to 50 C (-4 to 122 F) | -20 to 74 C (-4 to 165 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 EN61010-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |