TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS50BAF-3

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS50BAF-3 is a 50W single-output AC-DC power supply for industrial applications requiring high reliability. It delivers 3.3V at up to 10A, with an output adjustment range of 2.97 to 3.63V and 160mV max ripple and noise. Input operates from 85 to 265Vac at 47 to 63Hz, with efficiency of 76% at 100Vac and 78% at 200Vac. It has overcurrent protection set above 10.5A and overvoltage protection between 3.79V and 4.95V. Convection cooled, it measures 132 x 50 x 26mm and weighs 165g. Operating temperature is -10°C to +70°C with linear derating from 50°C to 70°C. It complies with IEC/UL/CSA/EN62368-1 and meets EN55011, EN55032-B, FCC-B, VCCI-B, and IEC61000-6-2 standards. Harmonic current compliance follows IEC61000-3-2. A five-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The ZWS50BAF-3 is a 50W single-output AC-DC power supply for industrial applications requiring high reliability. It delivers 3.3V at up to 10A, with an output adjustment range of 2.97 to 3.63V and 160mV max ripple and noise. Input operates from 85 to 265Vac at 47 to 63Hz, with efficiency of 76% at 100Vac and 78% at 200Vac. It has overcurrent protection set above 10.5A and overvoltage protection between 3.79V and 4.95V. Convection cooled, it measures 132 x 50 x 26mm and weighs 165g. Operating temperature is -10°C to +70°C with linear derating from 50°C to 70°C. It complies with IEC/UL/CSA/EN62368-1 and meets EN55011, EN55032-B, FCC-B, VCCI-B, and IEC61000-6-2 standards. Harmonic current compliance follows IEC61000-3-2. A five-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS50BAF-3 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS50BAF-3
AC-DC Power Supplies ZWS50BAF-3
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
50-300W PCB-type AC-DC Power Supplies - ZWS50BAF-3 - TDK-Lambda Europe GmbH
Achern, Germany
50-300W PCB-type AC-DC Power Supplies
ZWS50BAF-3
50-300W PCB-type AC-DC Power Supplies ZWS50BAF-3
Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation. Features Universal Input (85 - 265VAC) Power Factor Corrected Convection Cooled 5 year warranty Compact Design Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation.

Features

  • Universal Input (85 - 265VAC)
  • Power Factor Corrected
  • Convection Cooled
  • 5 year warranty
  • Compact Design

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Ac-Dc Conv, Open Frame, 1 O/p, 33W, 10A, 3.3V; No. Of Outputs Tdk-Lambda - 41T5625 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 33W, 10A, 3.3V; No. Of Outputs Tdk-Lambda
41T5625
Ac-Dc Conv, Open Frame, 1 O/p, 33W, 10A, 3.3V; No. Of Outputs Tdk-Lambda 41T5625
AC-DC CONV, OPEN FRAME, 1 O/P, 33W, 10A, 3.3V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Product Range:ZWS-BAF Series; Height:25.908mm RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 33W, 10A, 3.3V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Product Range:ZWS-BAF Series; Height:25.908mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZWS50BAF-3 ZWS50BAF-3 41T5625
Product Name AC-DC Power Supplies 50-300W PCB-type AC-DC Power Supplies Ac-Dc Conv, Open Frame, 1 O/p, 33W, 10A, 3.3V; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Board Mount; Open Frame
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i6A24014A033V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 802-OEM-40KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG3-48-15DR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 203L-10kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details