TDK-Lambda Europe GmbH 80W - 170W Quad Output Power Supplies ZWQ 80-5222/A (Conv Cooling)

Description
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote
Description
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWQ80-5222/A is an 80W quad output power supply with universal input (85-265VAC) and power factor correction meeting EN61000-3-2. It has a low-profile 35mm height and dimensions of 93.5 x 35 x 210mm, with an L bracket and cover. Outputs are 5V at 8A, ±12V/±15V at 2A each, and a floating adjustable 12V at 3A. It operates in convection cooling from -10°C to 60°C, derating to 50% load above 40°C. Efficiency is 72%, with 20ms hold-up time and leakage current of 0.44mA at 230VAC. Isolation is 2kVAC input to ground, 3kVAC input to output, and 500VAC output to ground. It complies with IEC/UL/CSA/EN62368-1, 60950-1, CE, EN55011, EN55022-B, FCC Class B, and VCCI-B. Weight is 550g. Warranty is one year.

Datasheet Summary
Powered by GS/AI

The ZWQ80-5222/A is an 80W quad output power supply with universal input (85-265VAC) and power factor correction meeting EN61000-3-2. It has a low-profile 35mm height and dimensions of 93.5 x 35 x 210mm, with an L bracket and cover. Outputs are 5V at 8A, ±12V/±15V at 2A each, and a floating adjustable 12V at 3A. It operates in convection cooling from -10°C to 60°C, derating to 50% load above 40°C. Efficiency is 72%, with 20ms hold-up time and leakage current of 0.44mA at 230VAC. Isolation is 2kVAC input to ground, 3kVAC input to output, and 500VAC output to ground. It complies with IEC/UL/CSA/EN62368-1, 60950-1, CE, EN55011, EN55022-B, FCC Class B, and VCCI-B. Weight is 550g. Warranty is one year.

Suppliers

Company
Product
Description
Supplier Links
80W - 170W Quad Output Power Supplies - ZWQ 80-5222/A (Conv Cooling) - TDK-Lambda Europe GmbH
Achern, Germany
80W - 170W Quad Output Power Supplies
ZWQ 80-5222/A (Conv Cooling)
80W - 170W Quad Output Power Supplies ZWQ 80-5222/A (Conv Cooling)
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box".

Features

  • Quad Output
  • 1U Height versions
  • Universal Input
  • PFC: Conforms to EN61000-3-2
  • EN55022 curve B
  • Forced Air or Convection Cooled

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number ZWQ 80-5222/A (Conv Cooling)
Product Name 80W - 170W Quad Output Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1U Front End Power supply - FPS1000 48/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details