The RWS300B-24 is a 300W single-output AC-DC power supply with a 24V output, designed for industrial control applications. It operates from an input voltage range of 85 to 265 VAC and has an efficiency of 85% at 115 VAC and 88% at 230 VAC. The unit achieves Class B conducted and radiated EMI compliance per EN55011/EN55032 and FCC Class B standards, and is certified to IEC62368-1 and UL508. It features convection cooling, a metal case, and dimensions of 170 x 102 x 41 mm. The power supply includes overcurrent and overvoltage protection, requires no minimum load, and has a 7-year warranty. Ripple and noise are limited to 150 mV, with line and load regulation of 96 mV and 192 mV respectively. The operating temperature range is -20 to +70 °C, with derating above 50 °C to 50% load at 70 °C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Offering solid performance at a reasonable price, the RWS-B series of 50 to 1500W power supplies feature 10 year electrolytic capacitor lifetimes, ensuring long field life. The products are backed by a seven year warranty and are available with output voltages from 5 to 48V. In addition to IEC/EN/UL 60950-1 certification, medically certified RWS1000B/ME and RWS1500B/ME models to IEC 60601-1 are also available. All RWS-B models operate from a universal AC input of 85 - 265V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and LED signage. .
Features
Applications for this product
Enclosed AC DC Converters 1 Output 24V 12.5A 85 ~ 265 VAC Input
AC-DC CONVERTER, 1 O/P, 24V, 12.5A, 300W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC/DC, ENCLOSED (PSU), 1 OUTPUTS, 300 W, 24 VDC, 12.5 AMP. FREE 2 YEAR RADWELL WARRANTY
LAMBDA Power Supplies RWS300B-24
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS300B-24 | RWS300B-24 | 8139128 | 285-RWS300B-24-ND | 41X4242 | 81108974 | |
| Product Name | AC-DC Power Supplies | 50 - 1500W General Purpose and Medical Power Supplies | Switching Power Supplies | AC DC Converters | Ac-Dc Converter, 1 O/p, 24V, 12.5A, 300W; Power Supply Approvals Tdk-Lambda | Power Supply | Power Supply |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | |||
| Technology | Switching Power Supply | ||||||
| Features | 10 Year e-cap Lifetime SEMI F47 | ||||||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -10 C (14 F) | -20 to 70 C (-4 to 158 F) | |||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 | RoHS Compliant | RoHS Compliant |