TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS10B-3

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS10B-3 is a 10W single-output AC-DC power supply designed for industrial applications requiring high reliability and long operational life. It provides a 3.3V output with a 2A current rating and 120mV ripple and noise. The device operates from an input range of 85 to 265Vac at 47 to 63Hz, with an efficiency of 70% at 100Vac and 70% at 200Vac. It is convection-cooled, has a 5-year warranty, and meets IEC/UL/CSA/EN62368-1, 60950-1, and EN50178(OV II) safety certifications. The open-frame model measures 73.5 x 50 x 22mm and weighs 45g. It supports conduction and radiated EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and complies with IEC61000-6-2 immunity requirements.

Datasheet Summary
Powered by GS/AI

The ZWS10B-3 is a 10W single-output AC-DC power supply designed for industrial applications requiring high reliability and long operational life. It provides a 3.3V output with a 2A current rating and 120mV ripple and noise. The device operates from an input range of 85 to 265Vac at 47 to 63Hz, with an efficiency of 70% at 100Vac and 70% at 200Vac. It is convection-cooled, has a 5-year warranty, and meets IEC/UL/CSA/EN62368-1, 60950-1, and EN50178(OV II) safety certifications. The open-frame model measures 73.5 x 50 x 22mm and weighs 45g. It supports conduction and radiated EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and complies with IEC61000-6-2 immunity requirements.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS10B-3 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS10B-3
AC-DC Power Supplies ZWS10B-3
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
10-30W PCB-type Single Output AC-DC Power Supplies - ZWS10B-3 - TDK-Lambda Europe GmbH
Achern, Germany
10-30W PCB-type Single Output AC-DC Power Supplies
ZWS10B-3
10-30W PCB-type Single Output AC-DC Power Supplies ZWS10B-3
Next generation ZWS-B open frame power supplies feature off-load power draws of <0.5W, suitable for the ErP Directive, and improved efficiency ratings. Available in three power levels, 10W, 15W and 30W, the conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation. Features 30% smaller than previous generation Operating temp. -10 to +70°C No load input power <0.5 W Suitable for ‘Green’ products 10 year E-cap lifetime Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Next generation ZWS-B open frame power supplies feature off-load power draws of <0.5W, suitable for the ErP Directive, and improved efficiency ratings. Available in three power levels, 10W, 15W and 30W, the conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation.

Features

  • 30% smaller than previous generation
  • Operating temp. -10 to +70°C
  • No load input power <0.5 W
  • Suitable for ‘Green’ products
  • 10 year E-cap lifetime

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-ZWS10B-3-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZWS10B-3-ND
AC DC Converters 285-ZWS10B-3-ND
Open Frame AC DC Converters 1 Output 3.3V 2A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 2A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 6.6W, 3.3V, 2A; No. Of Outputs Tdk-Lambda - 53W5520 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 6.6W, 3.3V, 2A; No. Of Outputs Tdk-Lambda
53W5520
Ac-Dc Converter, Open Frame, 1 O/p, 6.6W, 3.3V, 2A; No. Of Outputs Tdk-Lambda 53W5520
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 6.6W, 3.3V, 2A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Power Max:6.6WRoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 6.6W, 3.3V, 2A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Power Max:6.6WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ZWS10B-3 ZWS10B-3 285-ZWS10B-3-ND 53W5520
Product Name AC-DC Power Supplies 10-30W PCB-type Single Output AC-DC Power Supplies AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 6.6W, 3.3V, 2A; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Board Mount; Open Frame Open Frame
Features 10 Year e-cap Lifetime Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 20 C (14 to 68 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS100ME-18/A - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers
AC-DC Power Supplies - CUS200M-24 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
AC-DC Power Supplies - CSS65A-54 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers