The ZWS75AF-24 is a 75W single-output AC-DC power supply with a 24V output, designed for industrial applications including printers and air conditioners. It features a built-in active filter to meet harmonics current limits, a maximum leakage current of 0.5mA, and remote ON/OFF control. The unit operates from 85-265VAC input, has an efficiency of 82% at rated load, and complies with safety standards UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and EN50178. It meets EMI standards EN55011/EN55022-B, FCC-Class B, and VCCI-B, and includes over-current and over-voltage protection. The package measures 55 x 32 x 222 mm and supports convection cooling. The output voltage is adjustable from 21.6V to 26.4V.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 75AF-24 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 24.0 volts |