The ZWS150AF-15 is a 150W single-output AC-DC power supply with a 15VDC nominal output and a maximum peak current of 12A. It supports universal input voltage from 85 to 265VAC and includes an active power factor correction filter, achieving a typical power factor of 0.95 at 200VAC. The unit features remote ON/OFF control, operates with convection cooling, and maintains an output voltage adjustable range of 13.5 to 16.5VDC. It complies with safety standards UL60950-1, CSA C22.2 No.60950-1, and EN60950-1, and meets EMI standards EN55011/EN55022-B, FCC Class B, and VCCI-B. The unit measures 75 x 40 x 222 mm and weighs 500g.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 150AF-15 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 15.0 volts |