The WMM30CN120 is a 30W medical wall mount AC-DC power supply designed for medical, clinical, and home healthcare applications, certified to IEC/EN60601-1 and EN60601-1-11, with 4kV (2xMOPP) input-to-output isolation and Class II insulation requiring no earth ground. It delivers 12V at 2.5A with a ±2% output voltage tolerance at 60% load, a maximum ripple and noise of 120mV, and an efficiency of 88% at 75% load with 230Vac input. Overvoltage protection is set at 15.5V, latching with AC input reset required. The device measures 96.7 x 58 x 43.25 mm and weighs 200g, operating from -25°C to 70°C with convection cooling and an IP22 rating. It meets DoE Level VI and EU Tier 2 efficiency standards with <75mW no-load power consumption.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The WMM medical Wall Mount power supplies are housed in a rugged plastic case and are rated from 25 to 30W with output voltages from 5V to 24V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE VI standards, have Class II AC input (no ground wire) and are suitable for clinical and home healthcare applications.
Features
Applications for this product
AC-DC, MEDICAL WALLPLUG ADAPTER, INPUT 115-230VAC, OUTPUT 12V 2.5A, 30W ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | WMM30CN120 | WMM30CN120 | 10AJ0692 |
| Product Name | AC-DC Power Supplies | 25 to 30W Medical Wall Mount Power Supplies | Ac-Dc, Medical Wallplug Adapter, Input 115-230Vac, Output 12V 2.5A, 30W Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply; AC / DC Adapter |
| Technology | Switching Power Supply | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Regulatory Compliance | IEC60601-1 EN60601-1 EN60601-1-11 ES60601-1 CE Mark | Certifications - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1 | RoHS Compliant |
| DC Output Voltage | 12.0 volts | 12.0 volts |