The XMS500A is a 500W AC-DC power supply available in Class I or Class II configurations, designed for medical, industrial, test, broadcast, communications, and renewable energy applications. It features reinforced 2 x MOPP input-to-output isolation and basic 1 x MOPP input-to-earth and output-to-earth isolation for Class I models. The unit meets Class B EMC limits per EN55011 and EN55032, has a 1U chassis profile, and supports top fan or open-frame mounting with low airflow requirements for quiet operation. It includes optional standby and fan supplies, remote on/off, AC fail signal, and dual fusing. Certifications include IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA equivalents. Operating temperature is 0°C to 50°C with forced airflow, and derating applies above 50°C. The XMSA00C9 variant corresponds to a 48V, 10.4A output with U-chassis mounting, Class I, and dual fusing.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA00C9 Class I |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 48.0 volts |