The ZWS5-12 is a 5W single-output AC-DC power supply with a 12V nominal output and a maximum peak current of 0.51A. It features a universal input range of 85 to 265VAC and operates at frequencies from 47 to 440Hz. The unit uses convection cooling and measures 45 x 21 x 98mm with a Molex or JST connector option. It complies with UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and meets EN55022-B and FCC-Class B EMI standards. Over current and over voltage protection are built in, and it supports a ±10% output voltage adjustment. The operating temperature range is -10 to +50°C at full load, de-rating to 70% at +60°C.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 5-12 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 12.0 volts |