TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS75BAF-12

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS75BAF-12 is a 75 W convection-cooled AC-DC power supply in the ZWS-BAF series, designed for industrial applications requiring high reliability. It provides a 12 V output with a voltage adjustment range of 10.8 to 13.2 V and a maximum ripple and noise of 180 mV. The unit operates from an input voltage range of 85 to 265 VAC and supports 47 to 63 Hz frequency. It features overcurrent and overvoltage protection, a 5-year warranty, and meets IEC/UL/CSA/EN62368-1, IEC61000-6-2, and EN61000-4-2 to -6, -8, -11 immunity standards. The open-frame unit measures 150 x 50 x 33 mm and weighs 230 g. Efficiency is 83% at 100 VAC and 85% at 200 VAC input, with an operating temperature range of -10 to +70 °C, derating linearly from 100% to 50% load between 50 and 70 °C.

Datasheet Summary
Powered by GS/AI

The ZWS75BAF-12 is a 75 W convection-cooled AC-DC power supply in the ZWS-BAF series, designed for industrial applications requiring high reliability. It provides a 12 V output with a voltage adjustment range of 10.8 to 13.2 V and a maximum ripple and noise of 180 mV. The unit operates from an input voltage range of 85 to 265 VAC and supports 47 to 63 Hz frequency. It features overcurrent and overvoltage protection, a 5-year warranty, and meets IEC/UL/CSA/EN62368-1, IEC61000-6-2, and EN61000-4-2 to -6, -8, -11 immunity standards. The open-frame unit measures 150 x 50 x 33 mm and weighs 230 g. Efficiency is 83% at 100 VAC and 85% at 200 VAC input, with an operating temperature range of -10 to +70 °C, derating linearly from 100% to 50% load between 50 and 70 °C.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS75BAF-12 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS75BAF-12
AC-DC Power Supplies ZWS75BAF-12
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
50-300W PCB-type AC-DC Power Supplies - ZWS75BAF-12 - TDK-Lambda Europe GmbH
Achern, Germany
50-300W PCB-type AC-DC Power Supplies
ZWS75BAF-12
50-300W PCB-type AC-DC Power Supplies ZWS75BAF-12
Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation. Features Universal Input (85 - 265VAC) Power Factor Corrected Convection Cooled 5 year warranty Compact Design Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation.

Features

  • Universal Input (85 - 265VAC)
  • Power Factor Corrected
  • Convection Cooled
  • 5 year warranty
  • Compact Design

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 75.6W, 6.3A, 12V; Power Supply Approvals Tdk-Lambda - 41T5637 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 75.6W, 6.3A, 12V; Power Supply Approvals Tdk-Lambda
41T5637
Ac-Dc Converter, Open Frame, 1 O/p, 75.6W, 6.3A, 12V; Power Supply Approvals Tdk-Lambda 41T5637
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 75.6W, 6.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):75.6W; Input Voltage VAC:85V AC to 265V AC; Height:33.02mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 75.6W, 6.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):75.6W; Input Voltage VAC:85V AC to 265V AC; Height:33.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZWS75BAF-12 ZWS75BAF-12 41T5637
Product Name AC-DC Power Supplies 50-300W PCB-type AC-DC Power Supplies Ac-Dc Converter, Open Frame, 1 O/p, 75.6W, 6.3A, 12V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Board Mount; Open Frame
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS30M-36/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 203L-2kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-5KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-20kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details