The ZWS10-5 is a 10W single-output AC-DC power supply with a 5V nominal output voltage and a maximum output current of 2A, capable of peak current up to 2.4A for less than 10 seconds. It accepts a universal input range of 85-265 VAC or 110-330 VDC and operates at frequencies from 47 to 440 Hz. The unit measures 50 x 21 x 105 mm and uses a PCB-mount Molex or JST connector option. It features convection cooling, meets UL60950-1, CSA C22.2 No.60950-1, and EN60950-1 safety standards, and complies with EN55022-B and FCC Class B EMI limits. Ripple and noise are limited to 150 mVp-p at 0 to +60°C, with hold-up time of 17 ms at 100 VAC. Operating temperature ranges from -10 to +50°C at full load, de-rating to 70% at +60°C.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 10-5 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 5.0 volts |