TDK-Lambda Europe GmbH 500W, 1U, Configurable, Class I or II AC-DC power supply XMSA009B Class I with fan

Description
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing. Features BF ready medical isolation (MOPP) Class I / II with level B EMC 1U profile Low airflow requirement Very low audible noise 5 Year Warranty Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote
Description
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing. Features BF ready medical isolation (MOPP) Class I / II with level B EMC 1U profile Low airflow requirement Very low audible noise 5 Year Warranty Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XMS500A is a 500W AC-DC power supply available in Class I or Class II configurations, with a top fan option for low airflow and reduced audible noise. It features reinforced 2 x MOPP isolation between input and output, basic 1 x MOPP isolation to earth, and meets Class B EMC emissions per EN55011 and EN55032. The unit supports remote on/off and AC fail signals, includes a 5V/2A standby supply, and operates from 85-264Vac input. It attains up to 92% efficiency at 230Vac and 100% load, with holdup of 20ms minimum. Operating temperature range is 0°C to 50°C with forced air or top fan; derating applies from 50°C to 70°C. Compliance includes IEC/EN 60601-1, IEC/EN 62368-1, and IEC/EN 60950-1, with RoHS and ISO13485 design controls. The XMSA009B variant specifically has a top fan and 36V/13.8A output.

Datasheet Summary
Powered by GS/AI

The XMS500A is a 500W AC-DC power supply available in Class I or Class II configurations, with a top fan option for low airflow and reduced audible noise. It features reinforced 2 x MOPP isolation between input and output, basic 1 x MOPP isolation to earth, and meets Class B EMC emissions per EN55011 and EN55032. The unit supports remote on/off and AC fail signals, includes a 5V/2A standby supply, and operates from 85-264Vac input. It attains up to 92% efficiency at 230Vac and 100% load, with holdup of 20ms minimum. Operating temperature range is 0°C to 50°C with forced air or top fan; derating applies from 50°C to 70°C. Compliance includes IEC/EN 60601-1, IEC/EN 62368-1, and IEC/EN 60950-1, with RoHS and ISO13485 design controls. The XMSA009B variant specifically has a top fan and 36V/13.8A output.

Suppliers

Company
Product
Description
Supplier Links
500W, 1U, Configurable, Class I or II AC-DC power supply - XMSA009B Class I with fan - TDK-Lambda Europe GmbH
Achern, Germany
500W, 1U, Configurable, Class I or II AC-DC power supply
XMSA009B Class I with fan
500W, 1U, Configurable, Class I or II AC-DC power supply XMSA009B Class I with fan
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing. Features BF ready medical isolation (MOPP) Class I / II with level B EMC 1U profile Low airflow requirement Very low audible noise 5 Year Warranty Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy

The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.

Features

  • BF ready medical isolation (MOPP)
  • Class I / II with level B EMC
  • 1U profile
  • Low airflow requirement
  • Very low audible noise
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number XMSA009B Class I with fan
Product Name 500W, 1U, Configurable, Class I or II AC-DC power supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1U Front End Power supply - FPS1000 32/PS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details