The XMS500A is a 500W AC-DC power supply available in Class I or II configurations with reinforced 2xMOPP isolation for medical applications and Class B EMC compliance per EN55011 and EN55032. It accommodates 85-264Vac input, operates from 0°C to 50°C with forced air or top fan, and includes options for 12V standby, 5V/2A standby, and a 12V fan supply. The XMSA00GP model specifies a 24V/20.8A output with U chassis and top fan mounting, supporting low airflow and low audible noise. It features remote on/off, AC fail detection, and latching protection for overvoltage and overtemperature. The unit meets IEC/EN 60601-1, IEC/EN 62368-1, UL60601-1, UL62368-1, and RoHS standards, and is designed under ISO9001 and ISO13485. This model includes dual fusing and an earth leakage current of less than 150µA due to Class I grounding.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA00GP |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| DC Output Voltage | 12.0 volts |