The XMS500A is a 500W configurable AC-DC power supply for medical and industrial use, with BF-ready 2 x MOPP isolation and Class B EMC per EN55011 and EN55032. The XMSA00KS variant is a 24V, 20.8A model in a 1U chassis with a top fan for low noise and airflow. It accepts 85-264Vac input, has 20ms holdup at full load, and reaches 92% efficiency at 230Vac. Features include remote on/off, AC fail signal, and hiccup-mode short circuit protection. Operates from 0°C to 50°C with forced air, derating above 50°C. Certified to IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA equivalents, with ISO9001 and ISO13485 compliance. Storage temperature is -40°C to 85°C.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA00KS |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| DC Output Voltage | 24.0 volts |