The ZWS50-24/A is a 50W single-output AC-DC power supply with a 24V nominal output and a maximum output current of 2.1A, capable of peak current up to 2.52A. It accepts a universal input range of 85-265 VAC or 110-330 VDC and features convection cooling. The unit measures 55 x 26 x 195 mm and uses a Molex connector with a protective cover. It complies with UL60950-1, CSA C22.2 No. 60950-1, and EN60950-1 safety standards and meets EN55022-B, FCC-Class B, and VCCI-B EMI requirements. Maximum output ripple and noise is 400 mVp-p at 0 to +60°C. Operating temperature is -10°C to +50°C at full load, derating to 70% at +60°C. It includes over-current and over-voltage protection with automatic recovery or manual reset, respectively. Weight is 360 g.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 50-24/A |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 24.0 volts |