The RTW48-1R1C is a 50W AC-DC power supply from the RTW series, designed for industrial applications requiring universal input voltage (85-265VAC) and high efficiency. It features an ultra-thin package measuring 22 × 82 × 124 mm, convection cooling, and remote On/Off control. The output is fixed at 48V with a tolerance range of 38.4-52.8V and a maximum ripple of 300mV. It meets EN61000-3-2 for power factor, complies with SEMI F47 for line dip, and is certified to UL60950-1, CSA60950-1, and EN60950-1 safety standards. It includes overcurrent and overvoltage protection, holds up for over 20ms at 100VAC, and operates from -10°C to +71°C with a 5-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled.
Features
Applications for this product
AC-DC CONVERTER, ENCLOSED, 1 O/P, 52.8W, 1.1A, 48V; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RTW48-1R1C | RTW48-1R1C | 50M0445 |
| Product Name | AC-DC Power Supplies | 50W - 300W Single Output Industrial AC-DC Power Supplies | Ac-Dc Converter, Enclosed, 1 O/p, 52.8W, 1.1A, 48V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Features | Ultra-thin Convection cooled | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | 71 C (160 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | Approvals (1) - UL60950-1, CSA60950-1 (cUL), EN60950-1, CE Mark | RoHS Compliant |