The TPS series of industrial AC-DC power supplies offer output power up to 4080W in a 2U high package with 3 phase supply input. Features include voltage and current programming, remote on/off, remote sense, a standby supply, PMBus communication, built in ORing FET and wide operating temperature range of -40°C to +70°C. The TPS4000 is also designed to meet MIL-STD-461F/G RE102 EMI and MIL-STD-810F vibration and shock.
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 24V, 134A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3.2kW; Output Voltage - Output 1:24V; Output Current - Output 1:134A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | TPS3000-24 | TPS3000-24 | 1263515 | 98Y1786 |
| Product Name | 2040W-4080W 3-Phase Input Industrial Power Supplies | AC-DC Power Supplies | Switching Power Supplies | Power Supply, Ac-Dc, 24V, 134A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply | |
| Operating Temperature | -10 to 55 C (14 to 131 F) | -40 to 70 C (-40 to 158 F) | -40 C (-40 F) | |
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts | 24.0 volts |
| DC Output Current | 133 amps | 133 amps | 134 amps | |
| DC Output Power | 3200 watts | 3000 watts | 3200 watts |