The ZMS100-24 is a single-output AC-DC power supply delivering 24V at up to 100.8W with forced-air cooling or 81.6W with convection cooling, featuring a compact 50.8 x 101.6 x 31.9 mm footprint. It operates from 85 to 264VAC input, meets IEC/EN/UL/CSA 62368-1, 60950-1, and 60601-1 standards with 2x MoPP isolation suitable for B and BF medical applications, and complies with EN 55011/EN 55032 Class B conducted and Class A radiated EMI limits. Efficiency reaches up to 90%, with a hold-up time of 84ms at 100W and 230VAC. It includes hiccup-mode overcurrent protection, latching overvoltage protection, and operates from -20°C to +70°C with derating above 50°C. The unit has <100µA leakage current and is certified with CE and UKCA marks.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
With an 80W convection cooled rating and 100W with forced air, this 2' x 4' power supply has been carefully designed to maximise electrolytic capacitor life. The ZMS100 is suitable for both Class I and Class II (no ground) applications and is available with 12V to 48V outputs. Both IEC 62368-1 and medical 60601-1 certifications have been granted. Typical efficiencies are 90%, and with an average efficiency rating of 87%, the ZMS100 meets ErP guidelines. Off load power consumption <0.5W
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZMS100-24 | ZMS100-24 |
| Product Name | AC-DC Power Supplies | 100W Single Output Medical Power Supplies |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | Open Frame |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | 70 C (158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ANSI/AAMI ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 |