The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box".
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWQ 80-5224 (Conv Cooling) |
| Product Name | 80W - 170W Quad Output Power Supplies |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |