The RWS50B-12 is a 50W single-output AC-DC power supply with a 12V output, designed for general-purpose industrial applications. It is mounted as a board-mount unit with dimensions of 81.5 x 82 x 34 mm. The device operates from an input voltage range of 85 to 265Vac, delivers 83% efficiency at 115Vac and 84% at 230Vac, and meets Class B conducted and radiated EMI standards per EN55011/EN55032-B, FCC Class B, and VCCI-B. It is certified to IEC62368-1 and carries UL508 certification. The output ripple and noise is 150mV, with line and load regulation specified at 48mV and 96mV respectively. The unit features a 7-year warranty in the Americas and EMEA regions, convection cooling, and an operating temperature range of -20°C to +70°C with derating above 45°C. Weight is 230g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Offering solid performance at a reasonable price, the RWS-B series of 50 to 1500W power supplies feature 10 year electrolytic capacitor lifetimes, ensuring long field life. The products are backed by a seven year warranty and are available with output voltages from 5 to 48V. In addition to IEC/EN/UL 60950-1 certification, medically certified RWS1000B/ME and RWS1500B/ME models to IEC 60601-1 are also available. All RWS-B models operate from a universal AC input of 85 - 265V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and LED signage. .
Features
Applications for this product
Enclosed AC DC Converters 1 Output 12V 4.3A 85 ~ 265 VAC Input
AC-DC CONVERTER, 1 O/P, 12V, 4.3A, 51.6W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:51.6W; Output Voltage - Output 1:12V; Output Current - Output 1:4.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS50B-12 | RWS50B-12 | 285-RWS50B-12-ND | 78X5349 |
| Product Name | AC-DC Power Supplies | 50 - 1500W General Purpose and Medical Power Supplies | AC DC Converters | Ac-Dc Converter, 1 O/p, 12V, 4.3A, 51.6W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Features | 10 Year e-cap Lifetime SEMI F47 | |||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 | RoHS Compliant |