The ZWS75AF-12 is a 75 W single-output AC-DC power supply with a 12 V output, designed for applications requiring built-in active power factor correction and low leakage current. It accepts an input range of 85 to 265 VAC and provides a maximum output current of 6.3 A, with a peak current of 7.5 A for durations under 10 seconds. The unit features remote ON/OFF control, an output voltage adjustable range of 10.8 to 13.2 VDC, and complies with EN61000-3-2 for harmonic current limits. It is rated for operation from -10 to 60 °C with convection cooling and meets safety standards including UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and EN50178. The package measures 55 mm wide, 32 mm high, and 222 mm deep, and weighs 290 g.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 75AF-12 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 12.0 volts |