The ZWS150BAF-48 is a 150W single-output AC-DC power supply in the ZWS-BAF series, designed for industrial applications requiring high reliability and extended field life. It delivers a 48V output with an input voltage range of 85 to 265Vac and operates at 47 to 63Hz. The unit is convection-cooled, features less than 240mV ripple and noise, and achieves 89% efficiency at 100Vac and 91% at 200Vac. It includes overcurrent and overvoltage protection, complies with EN55011/EN55032-B, FCC-B, and VCCI-B for EMI, and meets IEC61000-6-2 for immunity. The open-frame model measures 160 x 75 x 37mm and weighs 390g. It supports a -10°C to +70°C operating temperature range with linear derating from 100% to 40% load between 45°C and 70°C. The unit has a 5-year warranty and an MTBF of 209,078 hours under JEITA RCR-9102B calculations.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Next generation ZWS-BAF open frame power supplies are now available in five power levels, 50W, 75W, 100W, 150W and a more powerful 300W version. The series has both convection and forced air cooling ratings and is backed by a five year warranty. The conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for professional and industrial equipment requiring long-term reliable operation.
Features
Applications for this product
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 153.6W, 3.2A, 48V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Height:42.164mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWS150BAF-48 | ZWS150BAF-48 | 84R9262 |
| Product Name | AC-DC Power Supplies | 50-300W PCB-type AC-DC Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 153.6W, 3.2A, 48V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Board Mount; Open Frame | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) |