The XMS500A is a 500W configurable AC-DC power supply available in Class I or Class II configurations, designed for medical, industrial, and broadcast applications. The XMSA0085 variant is a 1U U-chassis model with a 36V, 13.8A output, featuring reinforced 2 x MOPP isolation between input and output, and basic 1 x MOPP isolation for input-to-earth and output-to-earth. It includes a 5V/2A standby supply, remote on/off and AC fail signals, and complies with Class B EMC emissions per EN55011 and EN55032. The unit operates from 85-264Vac, supports convection cooling or forced air at 1m/s, and is rated for 0°C to 50°C ambient with derating above 50°C. It meets IEC/EN 60601-1 and IEC/EN 62368-1 safety standards, and is certified for medical BF applications with defibrillator protection. The unit has a 5-year warranty and is RoHS compliant.
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA0085 Class I |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| DC Output Voltage | 36.0 volts |