The ZWS75AF-15 is a 75 W single-output AC-DC power supply with a 15 V nominal output voltage, designed for applications requiring built-in active power factor correction and low leakage current. It operates from an input range of 85 to 265 VAC and features remote ON/OFF control. The unit measures 55 x 32 x 222 mm and is mounted via convection cooling. It complies with UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and EN50178 safety standards, meets EN61000-3-2 for harmonic current limits, and adheres to EN55011/EN55022-B and FCC Class B EMI requirements. Leakage current is limited to 0.5 mA maximum at 100 VAC. The output voltage is adjustable from 13.5 to 16.5 VDC, with a peak output current of 6 A for durations under 10 seconds. Operating temperature ranges from -10 to +60 °C, with full power available up to +50 °C.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 75AF-15 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 15.0 volts |