The ZWS5-24 is a 5W single-output AC-DC power supply with a 24V nominal output voltage and a maximum output current of 0.22A, capable of peak current up to 0.27A. It operates from a universal input range of 85-265 VAC or 110-330 VDC and supports convection cooling. The unit measures 45 mm width, 21 mm height, and 98 mm depth, and uses a Molex connector in its standard configuration. It complies with UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and meets EN55022-B and FCC Class B emission limits. Operating temperature range is -10°C to +50°C at full load, derating to 70% at +60°C.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 5-24 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 24.0 volts |