The ZWS-AF series is a range of single-output AC-DC power supplies with built-in active filters for low leakage current and compliance with harmonics standards. The ZWS100AF-5 provides a 5 VDC output at up to 20 A continuous current and 120 W peak power. It accepts a universal input range of 85 to 265 VAC and features remote ON/OFF control. The unit measures 62 mm wide, 35 mm high, and 222 mm deep. It operates from -10 to +60°C with convection cooling. Leakage current is limited to 0.5 mA maximum. It meets UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and EN50178 safety standards, complies with EN61000-3-2 for harmonics, and satisfies EN55011/EN55022-B and FCC Class B EMI limits. Over current protection is active with automatic recovery, and over voltage protection triggers a shutdown requiring manual reset.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 100AF-5 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 5.0 volts |