The ZWS15-15/A is a 15W single-output AC-DC power supply with a 15V nominal output voltage and a maximum peak output current of 1.2A. It features a compact PCB-mount design with a Molex connector and is rated for universal input voltage ranging from 85 to 265V AC. The unit complies with UL60950-1, CSA C22.2 No.60950-1, and EN60950-1 safety standards and meets EN55022-B, FCC-Class B, and VCCI-B EMI requirements. It operates at up to 70% power at +60°C and uses convection cooling. Dimensions are 50mm width, 21mm height, and 125mm depth, with a typical weight of 140g.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 15-15/A |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 15.0 volts |