The ZWS50AF-15 is a 50W single-output AC-DC power supply with a 15V nominal output and a maximum peak current of 4.2A. It features an integrated active filter for compliance with EN61000-3-2 harmonics standards, a leakage current of 0.5mA maximum, and remote ON/OFF control capability. The unit operates from 85-265VAC input, has an efficiency of 79% at full load, and complies with UL60950-1, CSA C22.2 No.60950-1, and EN60950-1 safety standards. It measures 55 x 26 x 195 mm and uses convection cooling. The output voltage is adjustable from 13.5V to 16.5V. EMI conforms to EN55011/EN55022-B, FCC Class B, and VCCI-B.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 50AF-15 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 15.0 volts |