AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The 500W, single output XMS500 is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selectable fan supply, various case options, remote on/off and dual or single fusing.
Features
Applications for this product
POWER SUPPLY, AC-DC, 1 O/P, 48V, 10.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | XMS500RY | XMS500RY | 69AC4488 |
| Product Name | AC-DC Power Supplies | 500W, Configurable, Class I or II AC-DC power supply | Power Supply, Ac-Dc, 1 O/p, 48V, 10.4A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |