The XMS500A is a 500W configurable AC-DC power supply available in Class I or II configurations, designed for medical, industrial, and broadcast applications. It features BF-ready medical isolation with reinforced 2 x MOPP input-to-output and basic 1 x MOPP input-to-earth and output-to-earth. The unit meets Class B EMC standards per EN55011 and EN55032 and has an input voltage range of 85-264Vac with a 300Vac transient tolerance. It achieves up to 92% efficiency at 230Vac full load and includes remote on/off, AC fail, and standby options. The XMS500A-48-5H-N2NBDI
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA00R7 |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 48.0 volts |