The RWS150B-28 is a 150W single-output AC-DC power supply with a 28V output voltage range of 25.2 to 32.2V and a maximum output current of 5.4A. It features a maximum output ripple and noise of 180mV, with typical efficiencies of 86.5% at 115Vac and 89.5% at 230Vac. The unit operates from an input voltage range of 85 to 265Vac and meets IEC62368-1 safety standards. It has a metal case measuring 128 x 94 x 41mm and weighs 480g. Cooling is by convection, with an operating temperature range of -20°C to +70°C, derating above 40°C to 50% load at 70°C. It complies with Class B EMI standards per EN55011/EN55032-B and FCC Class B. No remote control features or parallel operation are available on this model.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Offering solid performance at a reasonable price, the RWS-B series of 50 to 1500W power supplies feature 10 year electrolytic capacitor lifetimes, ensuring long field life. The products are backed by a seven year warranty and are available with output voltages from 5 to 48V. In addition to IEC/EN/UL 60950-1 certification, medically certified RWS1000B/ME and RWS1500B/ME models to IEC 60601-1 are also available. All RWS-B models operate from a universal AC input of 85 - 265V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and LED signage. .
Features
Applications for this product
POWER SUPPLY, AC-DC, 28V, 5.4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151.2W; Output Voltage - Output 1:28V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS150B-28 | RWS150B-28 | 33AC4287 |
| Product Name | AC-DC Power Supplies | 50 - 1500W General Purpose and Medical Power Supplies | Power Supply, Ac-Dc, 28V, 5.4A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | 10 Year e-cap Lifetime SEMI F47 | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |