The ZWS50-5/A is a 50 W single-output AC-DC power supply with a 5 V output, designed for industrial applications. It supports a universal input range of 85 to 265 VAC and features a JST connector with a protective cover. The unit measures 55 mm width, 26 mm height, and 195 mm depth, and uses convection cooling. It complies with safety standards UL60950-1, CSA C22.2 No. 60950-1, and EN60950-1, and meets EMI requirements of EN55022 Class B, FCC Class B, and VCCI Class B. Peak output current is 12 A, with a hold-up time of 17 ms at 100 VAC and full load. The output voltage is adjustable by ±10%, and it includes over-current and over-voltage protection. Operating temperature ranges from -10 to +50 °C at full load, derating to 70% at +60 °C.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 50-5/A |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 5.0 volts |