The ZWS30-12 is a 30W single-output AC-DC power supply with a 12V nominal output and a maximum peak current of 2.4A. It operates from an input range of 85 to 265 VAC or 110 to 330 VDC at 47 to 440 Hz, with an efficiency of 77% at 100VAC and full load. The unit features convection cooling, an operating temperature range of -10 to +50℃ (derated to 70% at +60℃), and meets safety standards UL60950-1, CSA C22.2 No.60950-1, and EN60950-1, with EMI compliance to EN55022-B, FCC Class B, and VCCI-B. It has a 2kVAC input-to-FG and 3kVAC input-to-output isolation, and measures 55 x 26 x 133 mm. The /A option indicates a Molex connector with a cover.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 30-12/A |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 12.0 volts |