TDK-Lambda Europe GmbH 80W - 170W Quad Output Power Supplies ZWQ 80-5225 (Conv Cooling)

Description
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote Datasheet
Description
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80W - 170W Quad Output Power Supplies - ZWQ 80-5225 (Conv Cooling) - TDK-Lambda Europe GmbH
Achern, Germany
80W - 170W Quad Output Power Supplies
ZWQ 80-5225 (Conv Cooling)
80W - 170W Quad Output Power Supplies ZWQ 80-5225 (Conv Cooling)
The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box". Features Quad Output 1U Height versions Universal Input PFC: Conforms to EN61000-3-2 EN55022 curve B Forced Air or Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output using links. Outputs 1 and 4 are individually adjustable using potentiometers. The power supplies also have a significant static and peak power ratings, allowing the units to used as a true "watt box".

Features

  • Quad Output
  • 1U Height versions
  • Universal Input
  • PFC: Conforms to EN61000-3-2
  • EN55022 curve B
  • Forced Air or Convection Cooled

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number ZWQ 80-5225 (Conv Cooling)
Product Name 80W - 170W Quad Output Power Supplies
Type DC Power Supply
Form Factor Board Mount; Open Frame
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
15W Single & Dual DC-DC converters - PXB15-24D12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
1.5 - 30W DC-DC Converters - CCG10-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details