The ZWS50-36 is a 50W single-output AC-DC power supply with a 36V nominal output voltage, designed for convection cooling in industrial and test equipment applications. It accepts an input range of 85-265 VAC or 110-330 VDC and operates at 47-440 Hz. The unit delivers a maximum output current of 1.4 A and a peak current of 1.68 A for up to 10 seconds. It features over-current and over-voltage protection, a 10% adjustable output voltage range, and complies with UL60950-1, CSA C22.2 No. 60950-1, and EN60950-1 safety standards. The device measures 55 x 26 x 195 mm and weighs 360 g, with isolation rated at 3 kVAC between input and output and 500 VAC between output and frame ground. EMI compliance meets EN55022 Class B, FCC Class B, and VCCI-B limits.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 50-36 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 3.3 volts |