TDK-Lambda Corporation 10-50W, Single Output, High Reliability Power Supplies ZWS30C-24

Description
The ZWS-C industrial grade power supplies are used in a wide range of applications where equipment down-time cannot be tolerated during years of operation. Globally, process control, machinery, semiconductor fabrication and test and measurement equipment manufacturers depend upon the ZWS series to provide a reliable source of power. Conservatively rated electrolytic capacitor temperatures offer an improved field life of up to 15 years. Available in four power levels, 10W, 15W, 30W and 50W, the series provides a choice of 5V, 12V, 15V, 24V and 48V (50W only) outputs. These compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. In addition to a double sided board coating option, L bracket and cover configurations are available, or terminal pins for printed circuit board mounting. Features Up to 15 year electrolytic capacitor lifetimes Curve B radiated and conducted EMI Enclosure, board coating and connection options Can be used in Class I and Class II installations 5 year warranty Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The ZWS-C industrial grade power supplies are used in a wide range of applications where equipment down-time cannot be tolerated during years of operation. Globally, process control, machinery, semiconductor fabrication and test and measurement equipment manufacturers depend upon the ZWS series to provide a reliable source of power. Conservatively rated electrolytic capacitor temperatures offer an improved field life of up to 15 years. Available in four power levels, 10W, 15W, 30W and 50W, the series provides a choice of 5V, 12V, 15V, 24V and 48V (50W only) outputs. These compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. In addition to a double sided board coating option, L bracket and cover configurations are available, or terminal pins for printed circuit board mounting. Features Up to 15 year electrolytic capacitor lifetimes Curve B radiated and conducted EMI Enclosure, board coating and connection options Can be used in Class I and Class II installations 5 year warranty Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-50W, Single Output, High Reliability Power Supplies - ZWS30C-24 - TDK-Lambda Europe GmbH
Achern, Germany
10-50W, Single Output, High Reliability Power Supplies
ZWS30C-24
10-50W, Single Output, High Reliability Power Supplies ZWS30C-24
The ZWS-C industrial grade power supplies are used in a wide range of applications where equipment down-time cannot be tolerated during years of operation. Globally, process control, machinery, semiconductor fabrication and test and measurement equipment manufacturers depend upon the ZWS series to provide a reliable source of power. Conservatively rated electrolytic capacitor temperatures offer an improved field life of up to 15 years. Available in four power levels, 10W, 15W, 30W and 50W, the series provides a choice of 5V, 12V, 15V, 24V and 48V (50W only) outputs. These compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. In addition to a double sided board coating option, L bracket and cover configurations are available, or terminal pins for printed circuit board mounting. Features Up to 15 year electrolytic capacitor lifetimes Curve B radiated and conducted EMI Enclosure, board coating and connection options Can be used in Class I and Class II installations 5 year warranty Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

The ZWS-C industrial grade power supplies are used in a wide range of applications where equipment down-time cannot be tolerated during years of operation. Globally, process control, machinery, semiconductor fabrication and test and measurement equipment manufacturers depend upon the ZWS series to provide a reliable source of power. Conservatively rated electrolytic capacitor temperatures offer an improved field life of up to 15 years. Available in four power levels, 10W, 15W, 30W and 50W, the series provides a choice of 5V, 12V, 15V, 24V and 48V (50W only) outputs. These compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. In addition to a double sided board coating option, L bracket and cover configurations are available, or terminal pins for printed circuit board mounting.

Features

  • Up to 15 year electrolytic capacitor lifetimes
  • Curve B radiated and conducted EMI
  • Enclosure, board coating and connection options
  • Can be used in Class I and Class II installations
  • 5 year warranty

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
AC DC Converters - 285-ZWS30C-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZWS30C-24-ND
AC DC Converters 285-ZWS30C-24-ND
AC/DC CONVERTER 24V 35W

AC/DC CONVERTER 24V 35W

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number ZWS30C-24 285-ZWS30C-24-ND
Product Name 10-50W, Single Output, High Reliability Power Supplies AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Form Factor Board Mount; Open Frame Open Frame
DC Output Voltage 24.0 volts
DC Output Current 1.25 amps
DC Output Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-4048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details