The XMS500A is a 500W configurable AC-DC power supply in a 1U U-chassis profile, available in Class I or Class II configurations, designed for medical, industrial, and test applications. It features reinforced 2 x MOPP isolation between input and output, basic 1 x MOPP isolation to earth, and meets EN55011 and EN55032 Class B EMC limits with no external filters required. It supports remote on/off, AC fail signal, and optional standby outputs including 5V/2A. The unit operates from 85-264Vac, has an efficiency up to 92% at 230Vac, and includes hiccup-mode short-circuit and latching over-voltage/over-te
The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment with BF ready medical isolation (1 x MOPP input / ground, 2 x MOPP input / output and 1 x MOPP output / gnd). Other features include a selection of standby and fan supplies, various case and fan options (including top fan for very low audible noise), remote on/off and dual or single fusing.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XMSA002C Class I |
| Product Name | 500W, 1U, Configurable, Class I or II AC-DC power supply |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| DC Output Voltage | 12.0 volts |