The ZWS15-15 is a 15W single-output AC-DC power supply with a 15V nominal output voltage and a maximum peak current of 1.2A. It supports a universal input range of AC85-265V or DC110-330V and operates with convection cooling. The unit measures 50 x 21 x 125 mm and uses a PCB-mounted Molex or JST connector option. It complies with UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and DENAN safety standards, and meets EMI requirements for EN55022-B, FCC Class B, and VCCI-B. Hold-up time at 100VAC is 17ms at full load and 25°C. Over-current and over-voltage protection are provided with automatic recovery and zener diode clamping, respectively. Operating temperature is -10°C to +50°C at 100% load, derated to 70% at +60°C.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 15-15 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 15.0 volts |