The ZWS30-12 is a 30W single-output AC-DC power supply with a 12V nominal output and a maximum peak current of 2.4A. It operates from an input range of AC85-265V or DC110-330V and supports convection cooling. The unit measures 55 x 26 x 133 mm and is mounted on a PCB with a Molex or JST connector option. It complies with UL60950-1, CSA C22.2 No.60950-1, EN60950-1, and meets DENAN, EN55022-B, FCC-Class B, and VCCI-B standards for safety and EMI. Output regulation, ripple, and noise are specified with a ±10% adjustable range, and over-current and over-voltage protection are provided. The device operates reliably from -10°C to +50°C at full load, derating to 70% at +60°C.
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.
Features
DISCONTINUED WE RECOMMEND THE FOLLOWING ALTERNATIVES: ZWS-B, ZWS-BP, ZWS-BAF
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS 30-12 |
| Product Name | 5W - 150W Compact Single Output AC-DC Power supply |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| DC Output Voltage | 12.0 volts |