TDK-Lambda Americas Inc. AC-DC Power Supplies ZPSA60-30

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZPSA60-30 is a 60W AC-DC power supply with a 30V output, designed for industrial applications such as video/audio routers and test and measurement equipment. It features an industry-standard 101.6 x 50.8 x 27.1 mm footprint, operates from 90-264VAC input, and achieves 86% typical efficiency. It includes continuous hiccup-mode short-circuit protection, overvoltage protection at 110-130% of nominal output, and holds up for 8ms at 115VAC input. The unit complies with IEC/UL/CSA/EN62368-1, 60950-1, EN55022-B, FCC Class B, and EN61000-4 immunity standards, and is RoHS compliant. Mounting options include Molex connectors or PCB pins. Operating temperature ranges from 0 to +70°C with derating.

Datasheet Summary
Powered by GS/AI

The ZPSA60-30 is a 60W AC-DC power supply with a 30V output, designed for industrial applications such as video/audio routers and test and measurement equipment. It features an industry-standard 101.6 x 50.8 x 27.1 mm footprint, operates from 90-264VAC input, and achieves 86% typical efficiency. It includes continuous hiccup-mode short-circuit protection, overvoltage protection at 110-130% of nominal output, and holds up for 8ms at 115VAC input. The unit complies with IEC/UL/CSA/EN62368-1, 60950-1, EN55022-B, FCC Class B, and EN61000-4 immunity standards, and is RoHS compliant. Mounting options include Molex connectors or PCB pins. Operating temperature ranges from 0 to +70°C with derating.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZPSA60-30 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZPSA60-30
AC-DC Power Supplies ZPSA60-30
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
20W, 40W & 60W Low Profile AC-DC Power supplies - ZPSA60-30 - TDK-Lambda Europe GmbH
Achern, Germany
20W, 40W & 60W Low Profile AC-DC Power supplies
ZPSA60-30
20W, 40W & 60W Low Profile AC-DC Power supplies ZPSA60-30
Featuring a lower profile and higher efficiency, the ZPSA series is TDK-Lambda's second generation of single output 20, 40 and 60W power supplies. Output voltages are available for the most popular voltages of 3.3 to 48V. The ZPSA20 has a 2" x 3.5" footprint, the ZPSA40/60 a 2" x 4". Features Single output 20W, 40W and 60W models Very low height profile Output voltages from 3.3V to 48Vdc Industry standard 2 x 4 inch package (20W 2 x 3.5 inch) Universal AC input Temperature range 0°C to 70°C Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

Featuring a lower profile and higher efficiency, the ZPSA series is TDK-Lambda's second generation of single output 20, 40 and 60W power supplies. Output voltages are available for the most popular voltages of 3.3 to 48V. The ZPSA20 has a 2" x 3.5" footprint, the ZPSA40/60 a 2" x 4".

Features

  • Single output 20W, 40W and 60W models
  • Very low height profile
  • Output voltages from 3.3V to 48Vdc
  • Industry standard 2 x 4 inch package (20W 2 x 3.5 inch)
  • Universal AC input
  • Temperature range 0°C to 70°C

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet
POWER SUPPLY, AC-DC, 115-230VAC, OUTPUT30V 2A, 60W - 70177453 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, 115-230VAC, OUTPUT30V 2A, 60W
70177453
POWER SUPPLY, AC-DC, 115-230VAC, OUTPUT30V 2A, 60W 70177453
The new single-output ZPSA60 series accepts a wide input voltage range, has a low profile and industry standard footprint (2 x 4 x 1.07"), making it an ideal choice for applications such as LED signs and lighting, point-of-sale equipment, computer peripherals, datacom, telecom, video/audio routers and test & measurement equipment. These 60-watt supplies are available with the most popular output voltages from 3.3V to 48VDC. The outputs are floating so they can be used as either a positive or negative polarity. Typical efficiencies are up to 88%. These models are rated for operation in a convection cooled environment from 0°C up to 70°C with derating. A green LED is provided as an indicator that the power supply is on. Other standard features include overvoltage and short-circuit protection. To maximize design-in flexibility, Lambda is offering these supplies as either an open-board configuration with Molex input/output connectors. Accepting a wide input voltage range of 90-264VAC (47-440Hz) or 120-370VDC, the ZPSA60 series is ready for use globally with no further configuration or input selection. Its industry standard footprint makes it an ideal choice as a drop-in replacement for existing supplies, while its low profile means that it can be installed in the most compact of applications. The ZPSA60 has global safety agency approvals per UL/CSA/EN60950-1; meets conducted and radiated EMC requirements of EN55022-B and FCC Class B (without additional filtering or components) and meets EN61000-4 immunity specs for greater reliability. All supplies carry the CE Mark and are RoHS compliant. Single Output Wide Range AC Input Low 1.07" Profile so less system space is needed Up to 88% Efficiency for reduced system heating Industry Standard Footprint Global Safety Agency Compliance

The new single-output ZPSA60 series accepts a wide input voltage range, has a low profile and industry standard footprint (2 x 4 x 1.07"), making it an ideal choice for applications such as LED signs and lighting, point-of-sale equipment, computer peripherals, datacom, telecom, video/audio routers and test & measurement equipment.
These 60-watt supplies are available with the most popular output voltages from 3.3V to 48VDC. The outputs are floating so they can be used as either a positive or negative polarity. Typical efficiencies are up to 88%. These models are rated for operation in a convection cooled environment from 0°C up to 70°C with derating. A green LED is provided as an indicator that the power supply is on. Other standard features include overvoltage and short-circuit protection.
To maximize design-in flexibility, Lambda is offering these supplies as either an open-board configuration with Molex input/output connectors.
Accepting a wide input voltage range of 90-264VAC (47-440Hz) or 120-370VDC, the ZPSA60 series is ready for use globally with no further configuration or input selection. Its industry standard footprint makes it an ideal choice as a drop-in replacement for existing supplies, while its low profile means that it can be installed in the most compact of applications. The ZPSA60 has global safety agency approvals per UL/CSA/EN60950-1; meets conducted and radiated EMC requirements of EN55022-B and FCC Class B (without additional filtering or components) and meets EN61000-4 immunity specs for greater reliability. All supplies carry the CE Mark and are RoHS compliant.

  • Single Output
  • Wide Range AC Input
  • Low 1.07" Profile so less system space is needed
  • Up to 88% Efficiency for reduced system heating
  • Industry Standard Footprint
  • Global Safety Agency Compliance
Supplier's Site
Ac-Dc Conv, Open Frame, 1 O/p, 60W, 2A, 30V; No. Of Outputs Tdk-Lambda - 94M5318 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 60W, 2A, 30V; No. Of Outputs Tdk-Lambda
94M5318
Ac-Dc Conv, Open Frame, 1 O/p, 60W, 2A, 30V; No. Of Outputs Tdk-Lambda 94M5318
AC-DC CONV, OPEN FRAME, 1 O/P, 60W, 2A, 30V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:30V; Output Current - Output 1:2A; Product Range:ZPSA40/60 Series; Height:27.1mm; Length:101.6mm RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 60W, 2A, 30V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:30V; Output Current - Output 1:2A; Product Range:ZPSA40/60 Series; Height:27.1mm; Length:101.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ZPSA60-30 ZPSA60-30 70177453 94M5318
Product Name AC-DC Power Supplies 20W, 40W & 60W Low Profile AC-DC Power supplies POWER SUPPLY, AC-DC, 115-230VAC, OUTPUT30V 2A, 60W Ac-Dc Conv, Open Frame, 1 O/p, 60W, 2A, 30V; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Open Frame Board Mount; Open Frame Open Frame
Features Single output Industry standard footprints Low profile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-2KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC10-1212DR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
High Voltage Power Supplies - 402S-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details